Schneider Electric Terminal Blk/Strip Wiring Dev 9080GRG6

Description
600 VAC, 60 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, COPPER, 22 TO 8 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
600 VAC, 60 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, COPPER, 22 TO 8 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 57407102 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57407102
Terminal Blk/Strip Wiring Dev 57407102
600 VAC, 60 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, COPPER, 22 TO 8 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

600 VAC, 60 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, COPPER, 22 TO 8 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
SQUARE D Panel Accessories 9080GRG6

SQUARE D Panel Accessories 9080GRG6

Supplier's Site
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric - 97F8483 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric
97F8483
Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric 97F8483
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 57407102 97F8483
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Barrier Strips - 1-1546671-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details