Schneider Electric Terminal Block, Din Rail, 22-18Awg; No. Of Positions Square D By Schneider Electric 9080GRB6

Description
TERMINAL BLOCK, DIN RAIL, 22-18AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 22-18AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 22-18Awg; No. Of Positions Square D By Schneider Electric - 97F8481 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 22-18Awg; No. Of Positions Square D By Schneider Electric
97F8481
Terminal Block, Din Rail, 22-18Awg; No. Of Positions Square D By Schneider Electric 97F8481
TERMINAL BLOCK, DIN RAIL, 22-18AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 22-18AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 57407095 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57407095
Terminal Blk/Strip Wiring Dev 57407095
600 VAC, 60 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, COPPER, 22 TO 8 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

600 VAC, 60 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, COPPER, 22 TO 8 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 97F8481 57407095
Product Name Terminal Block, Din Rail, 22-18Awg; No. Of Positions Square D By Schneider Electric Terminal Blk/Strip Wiring Dev
North American 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2225.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Sensor terminal block - 2000-5311/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details