Schneider Electric Terminal Blk/Strip Wiring Dev 9080GR6

Description
TERMINAL BLOCK, SINGLE CIRCUIT, BOX LUG CONNECTOR, NATURAL COLOR, 60 AMP, 600 VAC/DC, 22-8 AWG. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, SINGLE CIRCUIT, BOX LUG CONNECTOR, NATURAL COLOR, 60 AMP, 600 VAC/DC, 22-8 AWG. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 57407000 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57407000
Terminal Blk/Strip Wiring Dev 57407000
TERMINAL BLOCK, SINGLE CIRCUIT, BOX LUG CONNECTOR, NATURAL COLOR, 60 AMP, 600 VAC/DC, 22-8 AWG. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SINGLE CIRCUIT, BOX LUG CONNECTOR, NATURAL COLOR, 60 AMP, 600 VAC/DC, 22-8 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
SQUARE D Panel Accessories 9080GR6

SQUARE D Panel Accessories 9080GR6

Supplier's Site
Terminal Block , 60A, 600VAC, Box Lug, Block Type: Standard - 70007746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block , 60A, 600VAC, Box Lug, Block Type: Standard
70007746
Terminal Block , 60A, 600VAC, Box Lug, Block Type: Standard 70007746
Terminal Block , 60A, 600VAC, Box Lug, Block Type: Standard

Terminal Block , 60A, 600VAC, Box Lug, Block Type: Standard

Supplier's Site
Terminal Block, Din Rail, 1 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric - 11R7952 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric
11R7952
Terminal Block, Din Rail, 1 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric 11R7952
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-8AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:60A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 57407000 70007746 11R7952
Product Name Terminal Blk/Strip Wiring Dev Terminal Blk/Strip Wiring Dev Terminal Block , 60A, 600VAC, Box Lug, Block Type: Standard Terminal Block, Din Rail, 1 Position, 22-8Awg; No. Of Positions Square D By Schneider Electric
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Terminals - 2850.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers