Schneider Electric Terminal Block, Din Rail, 2 Position, 18-12Awg; No. Of Positions Square D By Schneider Electric 9080GP6

Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 18-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 18-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2 Position, 18-12Awg; No. Of Positions Square D By Schneider Electric - 50F4246 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 18-12Awg; No. Of Positions Square D By Schneider Electric
50F4246
Terminal Block, Din Rail, 2 Position, 18-12Awg; No. Of Positions Square D By Schneider Electric 50F4246
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 18-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 18-12AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:40A; Rated Voltage:600V; No. of Levels:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 50F4246
Product Name Terminal Block, Din Rail, 2 Position, 18-12Awg; No. Of Positions Square D By Schneider Electric
North American 18 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1247-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit
Features Screw not Included, Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2623.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 22 AWG
View Details