Schneider Electric, Ltd. Terminal Blk/Strip Wiring Dev 9080GML6

Description
600 VAC, 30 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, ZINC PLATED STEEL, 22 TO 10 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY
Description
600 VAC, 30 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, ZINC PLATED STEEL, 22 TO 10 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 57410698 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
57410698
Terminal Blk/Strip Wiring Dev 57410698
600 VAC, 30 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, ZINC PLATED STEEL, 22 TO 10 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

600 VAC, 30 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON STANDARD TERMINAL BLOCK 2 CONTACTS, ZINC PLATED STEEL, 22 TO 10 AWG COMPATIBILITY, 1.82 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 57410698
Product Name Terminal Blk/Strip Wiring Dev
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF10.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details