Schneider Electric Terminal Block, Din, 22-10Awg; No. Of Positions Square D By Schneider Electric 9080GMB6

Description
TERMINAL BLOCK, DIN, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 22-10Awg; No. Of Positions Square D By Schneider Electric - 97F8491 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 22-10Awg; No. Of Positions Square D By Schneider Electric
97F8491
Terminal Block, Din, 22-10Awg; No. Of Positions Square D By Schneider Electric 97F8491
TERMINAL BLOCK, DIN, 22-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 22-10AWG; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:1; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 97F8491
Product Name Terminal Block, Din, 22-10Awg; No. Of Positions Square D By Schneider Electric
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2002-6304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details