TERMINAL BLOCK, 600 VAC, 30 AMP, -40 TO 275°F, DIN RAIL MOUNT, NYLON, STANDARD , 2 CONTACTS, ZINC PLATED STEEL, 22 TO 10 AWG COMPATIBILITY, 1.76 INCH HIGH X 1.72 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Panel Accessories 9080GM6
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-10AWG; No. of Positions:2Positions
Terminal Block , 30A, 600VAC, Box Lug, Block Type: Standard
| Radwell International | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 57410643 | 11R7951 | 70007744 | |
| Product Name | Terminal Blk/Strip Wiring Dev | Terminal Blk/Strip Wiring Dev | Terminal Block, Din Rail, 1 Position, 22-10Awg; No. Of Positions Square D By Schneider Electric | Terminal Block , 30A, 600VAC, Box Lug, Block Type: Standard |
| Voltage Rating | 600 volts | 600 volts |