Schneider Electric Din Rail, Channel 9080GKB6

Description
TERMINAL BLOCK 600V 40AMP NEMA +
Request a Quote Datasheet
Description
TERMINAL BLOCK 600V 40AMP NEMA +
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 4008-9080GKB6-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
4008-9080GKB6-ND
Din Rail, Channel 4008-9080GKB6-ND
TERMINAL BLOCK 600V 40AMP NEMA +

TERMINAL BLOCK 600V 40AMP NEMA +

Buy Now Datasheet
Terminal Block 600V 40Amp Nema +Options Square D By Schneider Electric - 97F8486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block 600V 40Amp Nema +Options Square D By Schneider Electric
97F8486
Terminal Block 600V 40Amp Nema +Options Square D By Schneider Electric 97F8486
TERMINAL BLOCK 600V 40AMP NEMA +OPTIONS

TERMINAL BLOCK 600V 40AMP NEMA +OPTIONS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4008-9080GKB6-ND 97F8486
Product Name Din Rail, Channel Terminal Block 600V 40Amp Nema +Options Square D By Schneider Electric
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Paladin ® - 131-4516-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Din Rail, Channel - 2109-1SNK506250R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 24 AWG
View Details
2 suppliers