Schneider Electric Circuit Breaker Trip 9080GCB50

Description
CIRCUIT PROTECTOR, 250V 5A TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT PROTECTOR, 250V 5A TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 57410281 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57410281
Circuit Breaker Trip 57410281
CIRCUIT PROTECTOR, 250V 5A TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, 250V 5A TYPE NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric - 50F4230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
50F4230
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric 50F4230
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:5A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:5A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57410281 50F4230
Product Name Circuit Breaker Trip Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4838-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 5 amps
View Details
4 suppliers
Circuit Breakers - 209-2-38647-100-V-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details