Schneider Electric Standard Terminal Block; Product Range Square D By Schneider Electric 9080GCB40

Description
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Square D By Schneider Electric - 50F4229 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Square D By Schneider Electric
50F4229
Standard Terminal Block; Product Range Square D By Schneider Electric 50F4229
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:4A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker Trip - 57410278 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57410278
Circuit Breaker Trip 57410278
CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 250 VAC / 65 VDC, 4 AMP, BOX LUGS ELEC CONNECTION, TRIP-FREE OPERATION, SINGLE POLE, AWG 16-AWG 10 COPPER. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT PROTECTOR, LINERGY, THERMAL MAGNETIC OVERCURRENT, TRACK MOUNT, 250 VAC / 65 VDC, 4 AMP, BOX LUGS ELEC CONNECTION, TRIP-FREE OPERATION, SINGLE POLE, AWG 16-AWG 10 COPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 50F4229 57410278
Product Name Standard Terminal Block; Product Range Square D By Schneider Electric Circuit Breaker Trip
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data