Schneider Electric Standard Terminal Block; Product Range Square D By Schneider Electric 9080GCB25

Description
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:2.5A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: No
Datasheet
Description
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:2.5A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Square D By Schneider Electric - 50F4228 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Square D By Schneider Electric
50F4228
Standard Terminal Block; Product Range Square D By Schneider Electric 50F4228
STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:2.5A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: No

STANDARD TERMINAL BLOCK; Product Range:C Series; Current Rating:2.5A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50F4228
Product Name Standard Terminal Block; Product Range Square D By Schneider Electric
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 7-1423698-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers & Accessories - 1BU15M - Powell Electronics, Inc.
Specs
Rated Current 15 amps
View Details