Schneider Electric Circuit Breaker Trip 9080GCB10

Description
DIN RAIL MOUNT CIRCUIT PROTECTOR THERMAL MAGNETIC TRIP, 1 AMP, 250 VAC, 65 VDC, 1 POLE, 16-10 AWG, 64MM DEEP X 80MM HIGH X. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DIN RAIL MOUNT CIRCUIT PROTECTOR THERMAL MAGNETIC TRIP, 1 AMP, 250 VAC, 65 VDC, 1 POLE, 16-10 AWG, 64MM DEEP X 80MM HIGH X. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Trip - 57410246 - Radwell International
Willingboro, NJ, United States
Circuit Breaker Trip
57410246
Circuit Breaker Trip 57410246
DIN RAIL MOUNT CIRCUIT PROTECTOR THERMAL MAGNETIC TRIP, 1 AMP, 250 VAC, 65 VDC, 1 POLE, 16-10 AWG, 64MM DEEP X 80MM HIGH X. FREE 2 YEAR RADWELL WARRANTY

DIN RAIL MOUNT CIRCUIT PROTECTOR THERMAL MAGNETIC TRIP, 1 AMP, 250 VAC, 65 VDC, 1 POLE, 16-10 AWG, 64MM DEEP X 80MM HIGH X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric - 50F4223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
50F4223
Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric 50F4223
TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:1A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

TERMINAL BLOCK, DIN, 16-10AWG; Product Range:C Series; Current Rating:1A; No. of Poles:-; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail; Pitch Spacing:13mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 57410246 50F4223
Product Name Circuit Breaker Trip Terminal Block, Din, 16-10Awg; Product Range Square D By Schneider Electric
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data