Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
SCHNEIDER ELECTRIC
9080FB3611CC -- TERMINAL BLOCK FUSEHOLDER 600V 30A SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Terminal Block Fuseholder 600V 30A Square D By Schneider Electric
9080FB3611CC
Description
TERMINAL BLOCK FUSEHOLDER 600V 30A
Newark, An Avnet Company
Done
Description
TERMINAL BLOCK FUSEHOLDER 600V 30A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Fuseholder 600V 30A Square D By Schneider Electric
17B3229
Terminal Block Fuseholder 600V 30A Square D By Schneider Electric
17B3229
TERMINAL BLOCK FUSEHOLDER 600V 30A
TERMINAL BLOCK FUSEHOLDER 600V 30A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Terminal Blocks
Product Number
17B3229
Product Name
Terminal Block Fuseholder 600V 30A Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Fixed Terminal Blocks
BB-CON-WR3
Specs
Terminal Block Type
Fixed Terminal Blocks
View Details
Aratas America LLC
Terminal Blocks - Headers, Plugs and Sockets
XW4M-04D2-V1DA
Specs
Mounting Options
PCB
Termination Options
Solder
Features
Latches
View Details
BlockMaster Electronics, Inc.
Single Row and Tri-Barrier Blocks
HD-601-XXP*
Specs
Mounting Options
PCB
Features
Cover
Approvals
UL Listing Mark; ROHS
View Details
WAGO
Double-deck terminal block - Through terminal block
2002-2201/097-000
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details