Schneider Electric Control Transformer 9070TF50D5

Description
TRANSFORMER CONTROL, 50VA, 600 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER CONTROL, 50VA, 600 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 57400819 - Radwell International
Willingboro, NJ, United States
Control Transformer
57400819
Control Transformer 57400819
TRANSFORMER CONTROL, 50VA, 600 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CONTROL, 50VA, 600 VAC PRIMARY, 120 VAC SECONDARY, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer Control 50Va 600V-120V Square D By Schneider Electric - 17B2970 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 50Va 600V-120V Square D By Schneider Electric
17B2970
Transformer Control 50Va 600V-120V Square D By Schneider Electric 17B2970
TRANSFORMER CONTROL 50VA 600V-120V

TRANSFORMER CONTROL 50VA 600V-120V

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57400819 17B2970
Product Name Control Transformer Transformer Control 50Va 600V-120V Square D By Schneider Electric
Input Voltage 120 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP4 Series Hexa-Path Magnetics - HP4-0140 HP4-0140LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497B-A5-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details