Schneider Electric Trfmr Control 50Va 277V-120V Square D By Schneider Electric 9070TF50D4

Description
TRFMR CONTROL 50VA 277V-120V
Description
TRFMR CONTROL 50VA 277V-120V

Suppliers

Company
Product
Description
Supplier Links
Trfmr Control 50Va 277V-120V Square D By Schneider Electric - 17B2969 - Newark, An Avnet Company
Chicago, IL, United States
Trfmr Control 50Va 277V-120V Square D By Schneider Electric
17B2969
Trfmr Control 50Va 277V-120V Square D By Schneider Electric 17B2969
TRFMR CONTROL 50VA 277V-120V

TRFMR CONTROL 50VA 277V-120V

Supplier's Site
Control Transformer - 57400815 - Radwell International
Willingboro, NJ, United States
Control Transformer
57400815
Control Transformer 57400815
TRANSFORMER CONTROL, 50VA 277V-120V. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CONTROL, 50VA 277V-120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 17B2969 57400815
Product Name Trfmr Control 50Va 277V-120V Square D By Schneider Electric Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

MSD1260 Series Shielded Coupled Power Inductors - MSD1260-273 MSD1260-273MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497A-A1-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details