Schneider Electric Industrial Control Transformer, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070TF500D1

Description
INDUSTRIAL CONTROL TRANSFORMER, 500VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CONTROL TRANSFORMER, 500VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Transformer, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric - 88F2698 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Control Transformer, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric
88F2698
Industrial Control Transformer, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric 88F2698
INDUSTRIAL CONTROL TRANSFORMER, 500VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

INDUSTRIAL CONTROL TRANSFORMER, 500VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
SQD General Purpose Transformers - 9070TF500D1 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD General Purpose Transformers
9070TF500D1
SQD General Purpose Transformers 9070TF500D1
Industrial Control Transformer:

Industrial Control Transformer:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Transformers Power Transformers
Product Number 88F2698 9070TF500D1
Product Name Industrial Control Transformer, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric SQD General Purpose Transformers
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-253U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497B-A3-M11-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 100 VA
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details