Schneider Electric Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070TF250D1

Description
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2948 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B2948
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B2948
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:

CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17B2948
Product Name Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 12000 - 18000 MHz, 50Ω - NCR2-183+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
Variacs - 1226782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Transformer Types / Applications Three Phase Transformers; Variac
Mounting Free standing
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A8-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 350 VA
View Details