Schneider Electric Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070TF150D2

Description
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2937 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B2937
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B2937
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57403988 - Radwell International
Willingboro, NJ, United States
Control Transformer
57403988
Control Transformer 57403988
TRANSFORMER CONTROL, 150VA 240/480V-24V. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CONTROL, 150VA 240/480V-24V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 17B2937 57403988
Product Name Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497A-A9-M8-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details