1 PHASE, 1,000 VA, TOP MOUNT FUSE BLOCK CONTROL TRANSFORMER 239°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CONTROL TRANSFORMER, 1KVA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Transformers |
| Product Number | 57403727 | 88F2697 |
| Product Name | Control Transformer | Industrial Control Transformer, 1Kva; Chassis Mount Transformer Type Square D By Schneider Electric |
| Other Transformer Types / Applications | Industrial Control Transformer |