Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
9070T50D55 -- TRFMR CONTROL 50VA 120/240V-120/240V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Trfmr Control 50Va 120/240V-120/240V Square D By Schneider Electric
9070T50D55
Description
TRFMR CONTROL 50VA 120/240V-120/240V
Newark, An Avnet Company
Done
Description
TRFMR CONTROL 50VA 120/240V-120/240V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Trfmr Control 50Va 120/240V-120/240V Square D By Schneider Electric
72K5565
Trfmr Control 50Va 120/240V-120/240V Square D By Schneider Electric
72K5565
TRFMR CONTROL 50VA 120/240V-120/240V
TRFMR CONTROL 50VA 120/240V-120/240V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
72K5565
Product Name
Trfmr Control 50Va 120/240V-120/240V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Xingkerong Technology Co., Ltd
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA
No.1601522785882
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Allen-Bradley / Rockwell Automation
CCT Standard Transformer
1497-C-BAJK-0-N
Specs
Power Rating (VA)
130 VA
View Details
Hammond Manufacturing Company Inc.
Transformers - Audio Transformers - Tube/Valve Audio
125H
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
Standards
RoHS
View Details
5
suppliers