Schneider Electric Industrial Control Transformer, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T50D33

Description
INDUSTRIAL CONTROL TRANSFORMER, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CONTROL TRANSFORMER, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Transformer, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3107 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Control Transformer, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B3107
Industrial Control Transformer, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B3107
INDUSTRIAL CONTROL TRANSFORMER, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

INDUSTRIAL CONTROL TRANSFORMER, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17B3107
Product Name Industrial Control Transformer, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details