Schneider Electric Transformer, Control, 24V, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T50D2

Description
TRANSFORMER, CONTROL, 24V, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, CONTROL, 24V, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Control, 24V, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3099 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Control, 24V, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B3099
Transformer, Control, 24V, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B3099
TRANSFORMER, CONTROL, 24V, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, CONTROL, 24V, 50VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57406966 - Radwell International
Willingboro, NJ, United States
Control Transformer
57406966
Control Transformer 57406966
1 PHASE, 50 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY

1 PHASE, 50 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 17B3099 57406966
Product Name Transformer, Control, 24V, 50Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Industrial Control Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-225X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Isolation Transformer - 1321-3TH660-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details