Schneider Electric Control Transformer 9070T500D13

Description
TRANSFORMER, TYPE T, INDUSTRIAL CONTROL, 500 VA, 120 VAC PRIMARY / 12/24 VAC SECONDARY, 1 PHASE, 50/60 HZ, 115 C RISE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TRANSFORMER, TYPE T, INDUSTRIAL CONTROL, 500 VA, 120 VAC PRIMARY / 12/24 VAC SECONDARY, 1 PHASE, 50/60 HZ, 115 C RISE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 57406691 - Radwell International
Willingboro, NJ, United States
Control Transformer
57406691
Control Transformer 57406691
TRANSFORMER, TYPE T, INDUSTRIAL CONTROL, 500 VA, 120 VAC PRIMARY / 12/24 VAC SECONDARY, 1 PHASE, 50/60 HZ, 115 C RISE. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER, TYPE T, INDUSTRIAL CONTROL, 500 VA, 120 VAC PRIMARY / 12/24 VAC SECONDARY, 1 PHASE, 50/60 HZ, 115 C RISE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3117 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric
17B3117
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric 17B3117
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:12V, 24V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CONTROL TRANSFORMER; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:12V, 24V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57406691 17B3117
Product Name Control Transformer Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric
Input Voltage 24 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; ONAF
Mounting Floor mounted
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Power Transformers - 161D16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 1 VA
View Details
4 suppliers