Schneider Electric Transformer; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz; 4.5 in. 9070T500D1

Description
Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature rise, 130°C insulation; 500-5000 VA with a 115°C temperature rise, 180°C insulation. Primary Voltage: 240 × 480 VAC Secondary Voltage: 120 VAC
Datasheet
Description
Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature rise, 130°C insulation; 500-5000 VA with a 115°C temperature rise, 180°C insulation. Primary Voltage: 240 × 480 VAC Secondary Voltage: 120 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz; 4.5 in. - 70007363 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz; 4.5 in.
70007363
Transformer; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz; 4.5 in. 70007363
Industrial Control Transformer, 110⁄115⁄120 V Voltage Output The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature rise, 130°C insulation; 500-5000 VA with a 115°C temperature rise, 180°C insulation. Primary Voltage: 240 × 480 VAC Secondary Voltage: 120 VAC

Industrial Control Transformer, 110⁄115⁄120 V Voltage Output
The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature rise, 130°C insulation; 500-5000 VA with a 115°C temperature rise, 180°C insulation.
Primary Voltage: 240 × 480 VAC
Secondary Voltage: 120 VAC

Supplier's Site
Transformer, Iso, 120Vac, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3114 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 120Vac, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B3114
Transformer, Iso, 120Vac, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B3114
TRANSFORMER, ISO, 120VAC, 500VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: No

TRANSFORMER, ISO, 120VAC, 500VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet
Control Transformer - 57406681 - Radwell International
Willingboro, NJ, United States
Control Transformer
57406681
Control Transformer 57406681
INDUSTRIAL CONTROL TRANSFORMER, TYPE T, 1 PHASE, 500VA, 240 X 480 V PRIMARY, 120 V SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL CONTROL TRANSFORMER, TYPE T, 1 PHASE, 500VA, 240 X 480 V PRIMARY, 120 V SECONDARY, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Transformers Transformers Power Transformers
Product Number 70007363 17B3114 57406681
Product Name Transformer; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz; 4.5 in. Transformer, Iso, 120Vac, 500Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Isolation; Telecom Industrial Control Transformer
Standards CSA; UL; TUV
Operating Frequency 50 to 60 Hz 50 Hz
Input Voltage 220 to 480 volts
Unlock Full Specs
to access all available technical data