Schneider Electric Industrial Control Transformer, 5Kva; Chassis Mount Transformer Type Square D By Schneider Electric 9070T5000D1

Description
INDUSTRIAL CONTROL TRANSFORMER, 5KVA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CONTROL TRANSFORMER, 5KVA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Transformer, 5Kva; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3134 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Control Transformer, 5Kva; Chassis Mount Transformer Type Square D By Schneider Electric
17B3134
Industrial Control Transformer, 5Kva; Chassis Mount Transformer Type Square D By Schneider Electric 17B3134
INDUSTRIAL CONTROL TRANSFORMER, 5KVA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

INDUSTRIAL CONTROL TRANSFORMER, 5KVA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:5kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17B3134
Product Name Industrial Control Transformer, 5Kva; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω - TCW2-4300+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497-BD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 250 VA
View Details