Schneider Electric Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T250D2

Description
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3059 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B3059
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B3059
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57409916 - Radwell International
Willingboro, NJ, United States
Control Transformer
57409916
Control Transformer 57409916
1 PHASE, 250 VA, CONTROL TRANSFORMER 176°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY

1 PHASE, 250 VA, CONTROL TRANSFORMER 176°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 17B3059 57409916
Product Name Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data