Schneider Electric Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T250D14

Description
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric - 18C0083 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric
18C0083
Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric 18C0083
CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 250VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57409886 - Radwell International
Willingboro, NJ, United States
Control Transformer
57409886
Control Transformer 57409886
CONTROL TRANSFORMER, INDUSTRIAL, 9070 SERIES, 208 VAC PRIMARY, 24 VAC SECONDARY, 250 VA, 50/60 HZ, 25 KVA, SCREW TERMINALS, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, INDUSTRIAL, 9070 SERIES, 208 VAC PRIMARY, 24 VAC SECONDARY, 250 VA, 50/60 HZ, 25 KVA, SCREW TERMINALS, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 18C0083 57409886
Product Name Chassis Mount Transformer, 250Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
C1173 Flyback Transformer for Texas Instruments TSP23750 - C1174-AL C1174-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details