Schneider Electric Control Transformer 9070T250D1

Description
CONTROL TRANSFORMER, 250 VA, 120-480 V AC, 50/60HZ, 0.16 / 0.25 KVA. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONTROL TRANSFORMER, 250 VA, 120-480 V AC, 50/60HZ, 0.16 / 0.25 KVA. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 57409876 - Radwell International
Willingboro, NJ, United States
Control Transformer
57409876
Control Transformer 57409876
CONTROL TRANSFORMER, 250 VA, 120-480 V AC, 50/60HZ, 0.16 / 0.25 KVA. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, 250 VA, 120-480 V AC, 50/60HZ, 0.16 / 0.25 KVA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3053 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric
17B3053
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric 17B3053
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CONTROL TRANSFORMER; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57409876 17B3053
Product Name Control Transformer Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 164G12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 6.3 volts
Power Rating (VA) 12 VA
View Details
4 suppliers