Schneider Electric Transformer Control 200Va 600V-120V Square D By Schneider Electric 9070T200D5

Description
TRANSFORMER CONTROL 200VA 600V-120V
Description
TRANSFORMER CONTROL 200VA 600V-120V

Suppliers

Company
Product
Description
Supplier Links
Transformer Control 200Va 600V-120V Square D By Schneider Electric - 18C0078 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 200Va 600V-120V Square D By Schneider Electric
18C0078
Transformer Control 200Va 600V-120V Square D By Schneider Electric 18C0078
TRANSFORMER CONTROL 200VA 600V-120V

TRANSFORMER CONTROL 200VA 600V-120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 18C0078
Product Name Transformer Control 200Va 600V-120V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for TI LM5072 PD Interface - FA2677-AL FA2677-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Control Circuit Transformer - 1497A-A1-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details