Schneider Electric Chassis Mount Transformer, 200Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T200D15

Description
CHASSIS MOUNT TRANSFORMER, 200VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V, 120V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 200VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V, 120V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 200Va; Chassis Mount Transformer Type Square D By Schneider Electric - 89H8832 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 200Va; Chassis Mount Transformer Type Square D By Schneider Electric
89H8832
Chassis Mount Transformer, 200Va; Chassis Mount Transformer Type Square D By Schneider Electric 89H8832
CHASSIS MOUNT TRANSFORMER, 200VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V, 120V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 200VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:24V, 120V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 89H8832
Product Name Chassis Mount Transformer, 200Va; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:2 CORE & WIRE Transformer, 4 - 2500 MHz, 50Ω - TRS2-252+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1233100 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A2-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details