Schneider Electric Chassis Mount Transformer, 2Kva; Chassis Mount Transformer Type Square D By Schneider Electric 9070T2000D5

Description
CHASSIS MOUNT TRANSFORMER, 2KVA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 2KVA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 2Kva; Chassis Mount Transformer Type Square D By Schneider Electric - 81C6875 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 2Kva; Chassis Mount Transformer Type Square D By Schneider Electric
81C6875
Chassis Mount Transformer, 2Kva; Chassis Mount Transformer Type Square D By Schneider Electric 81C6875
CHASSIS MOUNT TRANSFORMER, 2KVA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 2KVA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:2kVA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 81C6875
Product Name Chassis Mount Transformer, 2Kva; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1:1:1 CORE & WIRE Transformer, 0.01 - 10 MHz, 50Ω - T-626-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
Toroidal Transformers - 1233997 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details