Schneider Electric Transformer Control 2000Va 415V-110V Square D By Schneider Electric 9070T2000D17

Description
TRANSFORMER CONTROL 2000VA 415V-110V
Description
TRANSFORMER CONTROL 2000VA 415V-110V

Suppliers

Company
Product
Description
Supplier Links
Transformer Control 2000Va 415V-110V Square D By Schneider Electric - 81C6872 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 2000Va 415V-110V Square D By Schneider Electric
81C6872
Transformer Control 2000Va 415V-110V Square D By Schneider Electric 81C6872
TRANSFORMER CONTROL 2000VA 415V-110V

TRANSFORMER CONTROL 2000VA 415V-110V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 81C6872
Product Name Transformer Control 2000Va 415V-110V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details