Schneider Electric Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T150D3

Description
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B3028 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B3028
Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B3028
CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 150VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17B3028
Product Name Chassis Mount Transformer, 150Va; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:1.33 CORE & WIRE Transformer, 3 - 500 MHz, 75Ω - TC1.33-1T-75X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A5-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 200 VA
View Details