Schneider Electric Industrial Control Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T100D33

Description
INDUSTRIAL CONTROL TRANSFORMER, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CONTROL TRANSFORMER, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Control Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2997 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Control Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B2997
Industrial Control Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B2997
INDUSTRIAL CONTROL TRANSFORMER, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: Yes

INDUSTRIAL CONTROL TRANSFORMER, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:115V, 230V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17B2997
Product Name Industrial Control Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details