The Chassis Mount Transformer, part number 17B2995, is an industrial control transformer with a power rating of 100 VA. It operates on a single phase and is designed for use with a primary voltage of 208 VAC and a secondary voltage of 120 VAC, suitable for both 50 Hz and 60 Hz applications. The transformer features screw clamp terminals for electrical connections and has a temperature rise of 55 °C. This transformer is constructed with copper windings and is compatible with a fingersafe cover (FSC1). It has dimensions of 2.89 inches in height, 3.38 inches in width, and 3.34 inches in depth, making it compact for chassis mounting. The product is UL listed and CSA certified, ensuring compliance with safety standards. It is also classified as a Green Premium product, indicating its environmentally friendly design, and is free from PVC and mercury. The transformer comes with a 10-year warranty and is normally stocked in distribution facilities, making it readily available for purchase.
CHASSIS MOUNT TRANSFORMER, 100VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:120V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:
TRANSFORMER CONTROL, 100VA 208V-120V. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Transformers | Power Transformers |
| Product Number | 17B2995 | 57409212 |
| Product Name | Chassis Mount Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric | Control Transformer |
| Other Transformer Types / Applications | Industrial Control Transformer |