Schneider Electric Control Transformer 9070T100D23

Description
1 PHASE, 100 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
1 PHASE, 100 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 57409193 - Radwell International
Willingboro, NJ, United States
Control Transformer
57409193
Control Transformer 57409193
1 PHASE, 100 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY

1 PHASE, 100 VA, CONTROL TRANSFORMER 131°F TEMP RISE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2994 - Newark, An Avnet Company
Chicago, IL, United States
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric
17B2994
Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric 17B2994
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

CONTROL TRANSFORMER; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Transformer Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57409193 17B2994
Product Name Control Transformer Control Transformer; Chassis Mount Transformer Type Square D By Schneider Electric
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

MSD1260 Series Shielded Coupled Power Inductors - MSD1260-153 MSD1260-153MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Control Circuit Transformer - 1497B-A7-M11-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 550 to 600 volts
Power Rating (VA) 300 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details