Schneider Electric Chassis Mount Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric 9070T100D13

Description
CHASSIS MOUNT TRANSFORMER, 100VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:12V, 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 100VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:12V, 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric - 17B2987 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric
17B2987
Chassis Mount Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric 17B2987
CHASSIS MOUNT TRANSFORMER, 100VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:12V, 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 100VA; Chassis Mount Transformer Type:Industrial Control; Secondary Voltages:12V, 24V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Control Transformer - 57409141 - Radwell International
Willingboro, NJ, United States
Control Transformer
57409141
Control Transformer 57409141
CONTROL TRANSFORMER, INDUSTRIAL/TYPE T, 100 VA POWER RATING, 120 VAC PRIMARY, 12/24 VDC SECONDARY, 50/60 HZ, 1 PHASE, 55 DEG C RISE. FREE 2 YEAR RADWELL WARRANTY

CONTROL TRANSFORMER, INDUSTRIAL/TYPE T, 100 VA POWER RATING, 120 VAC PRIMARY, 12/24 VDC SECONDARY, 50/60 HZ, 1 PHASE, 55 DEG C RISE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Transformers Power Transformers
Product Number 17B2987 57409141
Product Name Chassis Mount Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details
HP5 Series Hexa-Path Magnetics - HP5-1200 HP5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details