Industrial Control Transformer, 110⁄115⁄120 V Voltage Output
The type T units are designed for the global market. The T transformers are designed with various temperature class: 50-150 VA with a 55°C temperature rise, 105°C insulation; 200-350 VA with a 80°C temperature rise, 130°C insulation; 500-5000 VA with a 115°C temperature rise, 180°C insulation.
Primary Voltage: 240 × 480 VAC
Secondary Voltage: 120 VAC
CONTROL TRANSFORMER, 9070 SERIES, 240/480 VAC INPUT, 120 VAC OUTPUT, 50/60 HZ, SCREW TERMINALS, PANEL MOUNT/FOOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL CONTROL TRANSFORMER, 100VA; Chassis Mount Transformer Type:Open-Style Industrial Control; Secondary Voltages:110V, 115V, 120V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers |
| Product Number | 70007358 | 57409129 | 17B2983 |
| Product Name | Transformer; 100 VA; 220/440, 230/460, 240/480 V; 110, 115, 120 V; 50/60 Hz | Control Transformer | Industrial Control Transformer, 100Va; Chassis Mount Transformer Type Square D By Schneider Electric |
| Other Transformer Types / Applications | Isolation; Telecom | Industrial Control Transformer | |
| Standards | CSA; UL; TUV | ||
| Operating Frequency | 50 to 60 Hz | 50 Hz | |
| Input Voltage | 220 to 480 volts | 120 to 480 volts |