Schneider Electric Transformer Control 500Va 380V-110V Square D By Schneider Electric 9070EO51D6

Description
TRANSFORMER CONTROL 500VA 380V-110V
Description
TRANSFORMER CONTROL 500VA 380V-110V

Suppliers

Company
Product
Description
Supplier Links
Transformer Control 500Va 380V-110V Square D By Schneider Electric - 17B2750 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 500Va 380V-110V Square D By Schneider Electric
17B2750
Transformer Control 500Va 380V-110V Square D By Schneider Electric 17B2750
TRANSFORMER CONTROL 500VA 380V-110V

TRANSFORMER CONTROL 500VA 380V-110V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17B2750
Product Name Transformer Control 500Va 380V-110V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-RFXF0008H-TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
Step Down Transformers - 2-1672209-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details