Schneider Electric Control Transformer 9070EO3D5

Description
TRANSFORMER CONTROL, 150VA, 600V-120V. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSFORMER CONTROL, 150VA, 600V-120V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Transformer - 57402776 - Radwell International
Willingboro, NJ, United States
Control Transformer
57402776
Control Transformer 57402776
TRANSFORMER CONTROL, 150VA, 600V-120V. FREE 2 YEAR RADWELL WARRANTY

TRANSFORMER CONTROL, 150VA, 600V-120V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transformer Control 150Va 600V-120V Square D By Schneider Electric - 17B2736 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 150Va 600V-120V Square D By Schneider Electric
17B2736
Transformer Control 150Va 600V-120V Square D By Schneider Electric 17B2736
TRANSFORMER CONTROL 150VA 600V-120V

TRANSFORMER CONTROL 150VA 600V-120V

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 57402776 17B2736
Product Name Control Transformer Transformer Control 150Va 600V-120V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

D18XX, CS1XXX Series Current Sensors - CS1750L - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
CCT Multi-Tap Transformer - 1497-F-M4-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 350 VA
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details