Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
9070EO1D15 -- TRFMR CONTROL 50VA 240/480V-24/120V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Trfmr Control 50Va 240/480V-24/120V Square D By Schneider Electric
9070EO1D15
Description
TRFMR CONTROL 50VA 240/480V-24/120V
Newark, An Avnet Company
Done
Description
TRFMR CONTROL 50VA 240/480V-24/120V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Trfmr Control 50Va 240/480V-24/120V Square D By Schneider Electric
81C6682
Trfmr Control 50Va 240/480V-24/120V Square D By Schneider Electric
81C6682
TRFMR CONTROL 50VA 240/480V-24/120V
TRFMR CONTROL 50VA 240/480V-24/120V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
81C6682
Product Name
Trfmr Control 50Va 240/480V-24/120V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Toroidal Transformers
1730132
Specs
Standards
RoHS
View Details
Beckhoff Automation LLC
SCT4216-0025 | Ring-type current transformer, differential current type A, 25 A AC, size 2 New
Specs
Category
Power
View Details
TE Connectivity
Step Down Transformers
2-1611468-1
Specs
Mounting
Foot
Standards
RoHS; Not EU ELV Compliant
Power Rating (VA)
75 VA
View Details
Shenzhen Xingkerong Technology Co., Ltd
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment
No.1601678722953
Specs
Category
Power
Cooling Method
Air; Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details