Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
9070EO10D5 -- TRANSFORMER CONTROL 3000VA 600V-120V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Transformer Control 3000Va 600V-120V Square D By Schneider Electric
9070EO10D5
Description
TRANSFORMER CONTROL 3000VA 600V-120V
Newark, An Avnet Company
Done
Description
TRANSFORMER CONTROL 3000VA 600V-120V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Transformer Control 3000Va 600V-120V Square D By Schneider Electric
09P8397
Transformer Control 3000Va 600V-120V Square D By Schneider Electric
09P8397
TRANSFORMER CONTROL 3000VA 600V-120V
TRANSFORMER CONTROL 3000VA 600V-120V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
09P8397
Product Name
Transformer Control 3000Va 600V-120V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497B-A14-M15-3-N
Specs
Category
Power
Input Voltage
380 to 416 volts
Power Rating (VA)
3000 VA
View Details
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-219X
Specs
Category
Power
Other Transformer Types / Applications
Industrial Control Transformer
Mounting
Chassis
View Details
5
suppliers
Mini-Circuits
Transformers
TC8-1-10LN+
Specs
Category
Signal
View Details
BARTEC
Transformer
transformer-ac-24-v-500-ma
Specs
Category
Signal
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details