Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SOLID STATE RELAYS
SCHNEIDER ELECTRIC
9065ST520 -- SOLID STATE OVERLOAD RELAY 600VAC 270A SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Solid State Overload Relay 600Vac 270A Square D By Schneider Electric
9065ST520
Description
SOLID STATE OVERLOAD RELAY 600VAC 270A
Newark, An Avnet Company
Done
Description
SOLID STATE OVERLOAD RELAY 600VAC 270A
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Solid State Overload Relay 600Vac 270A Square D By Schneider Electric
81C6672
Solid State Overload Relay 600Vac 270A Square D By Schneider Electric
81C6672
SOLID STATE OVERLOAD RELAY 600VAC 270A
SOLID STATE OVERLOAD RELAY 600VAC 270A
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Solid State Relays
Product Number
81C6672
Product Name
Solid State Overload Relay 600Vac 270A Square D By Schneider Electric
Application Type
Latching
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Solid State Relays - PCB Mount
SO868070
View Details
Infineon Technologies AG
Power - Solid State Relays - Photovoltaic Isolators - PVI5033R
PVI5033R
Specs
Approvals
RoHS
Output Voltage Type
DC
View Details
WAGO
Basic solid-state relay
857-161
Specs
Mounting
Pluggable module
Input Voltage (Control Signal) Range
24 volts
Input Current (Control Signal) Range
0.0070 amps
View Details
4
suppliers
Backer Hotwatt Inc.
Solid State Relay
AC-D1225
Specs
Application Type
General
Mounting
Panel
Turn-On Switching
InstantON
View Details