The 9065SF320 is a solid state overload relay designed for three-phase motor protection, rated for 30 to 90 A and 600 V AC, with panel mounting. It measures 5.02 in (127.5 mm) in height, 5.33 in (135.4 mm) in maximum width, and 4.45 in (113 mm) in depth. The product conforms to NEMA Size 3 standards, is RoHS compliant, mercury-free, and PVC-free. It is certified under REACh Regulation and carries a 18-month warranty.
Contact Configuration:-; Load Current:90A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:-; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 17B2647 |
| Product Name | Contact Configuration Square D By Schneider Electric |
| Application Type | Latching |