Schneider Electric Time Delay Relay, Dpdt/0.1S-99.9H/240Vac; Contact Voltage Vdc Square D By Schneider Electric 9050JCK60V24

Description
TIME DELAY RELAY, DPDT/0.1S-99.9H/240V AC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:99.9h; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT/0.1S-99.9H/240V AC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:99.9h; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt/0.1S-99.9H/240Vac; Contact Voltage Vdc Square D By Schneider Electric - 17B2592 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt/0.1S-99.9H/240Vac; Contact Voltage Vdc Square D By Schneider Electric
17B2592
Time Delay Relay, Dpdt/0.1S-99.9H/240Vac; Contact Voltage Vdc Square D By Schneider Electric 17B2592
TIME DELAY RELAY, DPDT/0.1S-99.9H/240V AC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:99.9h; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes

TIME DELAY RELAY, DPDT/0.1S-99.9H/240VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:99.9h; Product Range:9050JCK Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 17B2592
Product Name Time Delay Relay, Dpdt/0.1S-99.9H/240Vac; Contact Voltage Vdc Square D By Schneider Electric
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details