RELAY TIME DELAY 10MIN
Time Delay & Timing Relays TIMER RELAY 240VAC 10A T-JCK
Off-Delay Time Delay Relay 0.1 Min ~ 10 Min Delay Socketable
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 4008-9050JCK26PTV20-ND | 9050JCK26PTV20 | 9050JCK26PTV20 |
| Product Name | Time Delay Relays | Time Delay & Timing Relays | Time Delay Relays |
| Time Ranges | 0.1 Min ~ 10 Min | 0.1 Min ~ 10 Min | |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | |
| Timer Type | Off-Delay | Off-Delay | |
| Function Type | Single Function |