Schneider Electric Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric 9038AG1

Description
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes
Datasheet
Description
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric - 17B2291 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric
17B2291
Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric 17B2291
FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes

FLOAT SWITCH, 4NC, DPST-DB, STEEL; Operating Pressure Max:-; Sensor Body Material:Steel; Output Current:-; Product Range:Pumptrol 9038 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 17B2291
Product Name Float Switch, 4Nc, Dpst-Db, Steel; Operating Pressure Max Square D By Schneider Electric
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details