The 9013GHG2J26X is an electromechanical pressure switch designed for controlling electrically driven water pumps and air compressors. It operates within a pressure range of 448.16 to 1378.95 kPa, with an adjustable setting between 70 to 90 psi. The device features a diaphragm actuator and is capable of regulating between two thresholds, making it suitable for various applications. This pressure switch can handle fluids such as air and fresh water at temperatures ranging from -30 to 125 °C. It has a maximum destruction pressure of 2068.43 kPa and is built with materials that include zinc-plated steel and nitrile rubber. The product is equipped with two normally closed (NC) snap-action contacts and has a rated insulation voltage of 575 V. The 9013GHG2J26X is rated for 100,000 electrical cycles and 300,000 mechanical cycles, ensuring durability in operation. It is compliant with several standards, including CE, UL 508, and NSF ANSI 372, and has a NEMA 1 and IP20 degree of protection. The product weighs approximately 1.02 kg and is packaged individually. It is also recognized as a Green Premium product, indicating a commitment to sustainability.
SQUARE D PUMPTROL, PUMP OR COMPR
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 9013GHG2J26X |
| Product Name | Specialized |