The 9012GPG1 is an electromechanical pressure switch designed for regulating pressure between two adjustable thresholds, with a range of 20 to 1000 PSIG (137.90 to 6894.76 kPa). It features a maximum pressure rating of 1000 psi and is suitable for use with hydraulic oil, air, and non-corrosive gases and liquids. The switch operates with a snap-action mechanism and includes NC-NO, SPDT, Form C contacts made of silver nickel. This pressure switch has a mechanical durability of 5 million cycles and a repeat accuracy of 4%. It can be installed in any position and has a thermoplastic enclosure. The device is equipped with a 0.25 inch NPTF fluid connection and a 0.5 inch NPT conduit entrance for cable entry. The electrical connection is made via screw-clamp terminals, accommodating wire sizes from AWG 22 to AWG 12. The 9012GPG1 is rated for various electrical circuits, with a maximum line rated current of 3 A at 240 V AC and 6 A at 120 V AC. It is certified to CE, CSA, and UL standards, ensuring compliance with safety regulations. The operating temperature range is from -10 to 185 °F (-23 to 85 °C), making it suitable for a variety of environments. The product weighs approximately 2 lb (0.91 kg) and comes with an 18-month warranty.
9012G, PRESSURE SWITCH 9012 G, A
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 9012GPG1 |
| Product Name | Specialized |