The 9012GCW23 is an electromechanical pressure switch designed for regulating pressure between two adjustable thresholds, with a range of 170 to 5600 PSIG (1172.11 to 38610.64 kPa). It features a maximum pressure rating of 5600 psi and can handle fluids such as hydraulic oil, air, and non-corrosive gases within a temperature range of -15 to 250 °F (-26 to 121 °C). The switch operates with a dual contact configuration (2(NC-NO), DPDT-DB) and includes snap action silver nickel contacts. This pressure switch is constructed from durable materials, including die-cast aluminum alloy for the enclosure and stainless steel for components in contact with fluids. It has a mechanical durability of 3,000,000 cycles and a repeat accuracy of 4%. The device is rated for various electrical circuits, with a maximum line rated current of 6 A at 120 V AC and 0.22 A at 125 V DC. The 9012GCW23 is suitable for various applications due to its robust design, which includes vibration and shock resistance, and it meets several standards, including CE and UL certifications. The product is also environmentally compliant, being mercury-free and having a Green Premium status. Its compact dimensions (6.37 in height, 2.63 in depth, and 3.5 in width) and ability to operate in any position make it versatile for installation in different environments.
9012G, PRESSURE SWITCH 9012 G, A
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 9012GCW23 |
| Product Name | Specialized |